EN
  • EN
  • DE

R3111D191C-TR-FA

Part No R3111D191C-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288242-R3111D191C-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111D191C-TR-FA CAD Model

Description

The R3111D191C-TR-FA is a highly precise voltage detector IC manufactured by Ricoh. This component is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specified threshold. Its primary function is to safeguard microcontrollers and other sensitive electronic components from damage or malfunction caused by undervoltage conditions. This makes it an essential component in battery-powered devices, power supply monitoring systems, and various embedded applications where voltage stability is critical.

Applications:

  • Microcontroller Reset Circuits
  • Battery-Powered Devices
  • Power Supply Monitoring
  • Embedded Systems
  • Portable Electronics

Features:

  • Low Supply Current
  • High-Accuracy Voltage Detection
  • Built-in Hysteresis
  • Small Package Size
  • Wide Operating Temperature Range
  • Open Drain Output
  • Fast Transient Response
  • RoHS Compliant

Benefits:

  • Prevents Microcontroller Malfunctions
  • Protects Against Data Corruption
  • Extends Battery Life in Portable Devices
  • Improves System Reliability
  • Simplifies Circuit Design
  • Reduces Board Space
  • Ensures Environmental Compliance

Additional Details:

The R3111D191C-TR-FA is engineered for applications that demand reliable and precise voltage monitoring. The IC's low supply current contributes to extending battery life in portable devices, making it ideal for energy-sensitive applications. Its high-accuracy voltage detection ensures that the reset signal is asserted only when the voltage truly falls below the specified threshold, preventing false triggers. The built-in hysteresis enhances stability by preventing oscillations around the threshold voltage. The small package size facilitates integration into compact electronic designs.

The IC's wide operating temperature range guarantees consistent performance across various environmental conditions. The open-drain output provides flexibility in interfacing with other circuitry. The R3111D191C-TR-FA's fast transient response enables quick detection of voltage drops, minimizing the risk of data corruption or system crashes. Compliance with RoHS standards ensures that the device is environmentally friendly and meets regulatory requirements. The combination of its features and benefits makes the R3111D191C-TR-FA a dependable and cost-effective solution for voltage monitoring and protection in a broad range of electronic systems.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess