EN
  • EN
  • DE

R1180N181B-TR

Part No R1180N181B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287462-R1180N181B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180N181B-TR CAD Model

Description

The Ricoh R1180N181B-TR is a 1.8V fixed output voltage regulator IC, part of the R1180 series known for its low supply current and high accuracy. The "-TR" suffix typically indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes. This regulator is designed to provide a stable and regulated 1.8V output, making it ideal for powering sensitive electronic components.

Applications:

  • Smartphones and Tablets: Powering core logic, memory, and other critical circuits.
  • Wearable Electronics: Suitable for use in smartwatches, fitness trackers, and other portable devices where low power consumption and small size are important.
  • Portable Media Players: Provides a stable voltage supply for MP3 players and other handheld entertainment devices.
  • Wireless Communication Modules: Powering transceivers and other RF components in wireless devices.
  • IoT Devices: Used in sensors and other IoT devices requiring efficient power management.

Features:

  • Output Voltage: Fixed output voltage of 1.8V, providing a stable and reliable power supply.
  • Low Supply Current: Features a low quiescent current, which extends battery life in portable applications.
  • High Accuracy: Offers a high degree of accuracy in the output voltage, critical for sensitive electronics.
  • Overcurrent Protection: Integrated overcurrent protection prevents damage due to excessive current draw.
  • Short-Circuit Protection: Includes short-circuit protection for enhanced reliability.
  • Tape and Reel Packaging (-TR): Packaged on tape and reel for automated assembly, reducing manufacturing costs.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 1.8V power supply, essential for optimal performance.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Protection Features: Overcurrent and short-circuit protection enhance the robustness and reliability of the device.
  • Cost-Effective Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.
  • Improved System Reliability: Contributes to the overall reliability of the electronic system by providing a stable and protected power supply.

The Ricoh R1180N181B-TR is a highly reliable and efficient voltage regulator, suitable for a variety of portable and electronic devices. Its low power consumption, high accuracy, and integrated protection features, combined with tape and reel packaging for automated assembly, make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8413 $83.5239
6+ $22.8447 $137.0682
8+ $22.1310 $177.0480
11+ $21.4172 $235.5892
14+ $20.7034 $289.8476
19+ $18.5609 $352.6571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess