EN
  • EN
  • DE

R1170H501B-F

Part No R1170H501B-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287369-R1170H501B-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1170H501B-F CAD Model

Description

The R1170H501B-F is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable 5.0V output voltage for a variety of applications.

Applications

  • Powering microcontrollers
  • Voltage regulation for sensors
  • Power management in portable devices
  • Battery-powered applications

Features

  • Fixed output voltage of 5.0V
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Compact package

Benefits

  • Provides a stable and accurate voltage supply
  • Extends battery life due to low dropout characteristics
  • Protects the device from overcurrent and over-temperature conditions
  • Small form factor for space-constrained applications

The R1170H501B-F is a CMOS-based voltage regulator offering a fixed 5.0V output. Its low dropout voltage allows it to function efficiently even when the input voltage is close to the desired output voltage, which is important for battery-powered devices. The device includes overcurrent protection, limiting the output current in case of a short circuit or overload. Furthermore, thermal shutdown protection disables the regulator if it overheats, preventing damage. The regulator's compact package is ideal for use in small electronic devices where space is at a premium. This regulator is suitable for providing stable power to microcontrollers, sensors, and other voltage-sensitive components in a variety of electronic systems.

Technical Specifications:

  • Output Voltage: 5.0V
  • Input Voltage Range: 2.0V to 6.0V
  • Output Current: Up to 300mA
  • Dropout Voltage: Typically 150mV at 100mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess