EN
  • EN
  • DE

R1161D291D-TR

Part No R1161D291D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287272-R1161D291D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D291D-TR CAD Model

Description

The Ricoh R1161D291D-TR is a low dropout (LDO) voltage regulator IC designed for use in various portable electronic devices and systems. It provides a stable and accurate 2.9V output voltage. This LDO regulator is part of the R1161 series known for its low supply current and high ripple rejection, which makes it suitable for noise-sensitive applications. The 'TR' suffix indicates tape and reel packaging.

Applications:

  • Smartphones: Used for power management of various components such as display drivers and camera modules.
  • Tablets: Provides stable voltage for the CPU, memory, and other critical components.
  • Portable Game Consoles: Ensures reliable power for the processor and display.
  • Digital Cameras: Powers the image sensor and processing circuitry.
  • Wearable Devices: Ideal for providing regulated voltage in smartwatches and fitness trackers.

Features:

  • Fixed Output Voltage: Provides a stable 2.9V output voltage.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures a precise and consistent output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if it overheats to prevent damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off to conserve power.

Benefits:

  • Extended Battery Life: Low supply current contributes to longer battery operation.
  • Stable System Performance: Accurate output voltage ensures consistent component operation.
  • Enhanced Reliability: Overcurrent and thermal protection prevent damage and improve system robustness.
  • Compact Design: Small package size allows for integration into portable devices.
  • Simplified System Design: Integrated features reduce the need for external components.

Additional Details:

The R1161D291D-TR LDO regulator utilizes a CMOS process to achieve low power consumption and high efficiency. It also has a built-in short-circuit protection to protect the device and other components from damage. The low dropout voltage characteristic enables the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage. This feature is particularly important for battery-powered devices where the battery voltage decreases as it discharges. The enable pin allows for external control of the regulator, enabling it to be turned off when not needed, thus reducing overall power consumption. The excellent transient response ensures that the output voltage remains stable even during sudden changes in load current.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess