EN
  • EN
  • DE

R1141Q301B-TR-FA

Part No R1141Q301B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287154-R1141Q301B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q301B-TR-FA CAD Model

Description

The R1141Q301B-TR-FA is a low-dropout (LDO) voltage regulator from Ricoh. It provides a fixed output voltage of 3.0V, making it suitable for a variety of applications requiring stable and efficient power. This regulator is part of the R1141Q series, characterized by its low current consumption, high accuracy, and small package size, ideal for portable and battery-powered devices.

Applications

  • Mobile Phones: Power management for various internal circuits, including microcontrollers and memory.
  • Wearable Devices: Regulating voltage for components in smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Providing a stable voltage supply for sensors, communication modules, and microprocessors in low-power IoT applications.
  • Wireless Communication Equipment: Used in Bluetooth modules, RF transceivers, and other wireless communication components.
  • Portable Audio Devices: Voltage regulation for audio processing circuits and amplifiers in MP3 players and other portable audio equipment.

Features

  • Fixed Output Voltage: 3.0V regulated output.
  • Low Dropout Voltage: Maintains a stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.

Benefits

  • Stable Power Supply: Ensures a consistent and accurate voltage, improving the performance of connected devices.
  • Extended Battery Life: Low quiescent current minimizes battery drain in portable devices.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Reliable Operation: Protection features enhance the durability and lifespan of the regulator.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The R1141Q301B-TR-FA is typically housed in a SOT-23 or similar surface-mount package. It's designed to work with ceramic capacitors for optimal stability and noise reduction. The typical operating temperature range is -40°C to +85°C. The acceptable input voltage range usually spans from 1.6V to 5.5V. The product is RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess