EN
  • EN
  • DE

R1140Q181D

Part No R1140Q181D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287106-R1140Q181D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q181D CAD Model

Description

The R1140Q181D is a voltage regulator IC from Ricoh, designed to provide a stable and regulated output voltage. While specific details are limited without further research, voltage regulators of this series are generally used to ensure consistent power delivery in various electronic devices.

Applications

  • Portable Electronics: Power management for smartphones, tablets, and other battery-powered devices.
  • Industrial Equipment: Providing stable voltage for sensors, controllers, and other industrial components.
  • Consumer Electronics: Voltage regulation in TVs, audio equipment, and other consumer devices.
  • Automotive Applications: Powering various electronic systems in vehicles.
  • Medical Devices: Ensuring reliable power supply for critical medical equipment.

Features

  • Fixed Output Voltage: Provides a stable and pre-defined output voltage. Based on the part number, this is likely 1.8V.
  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or idle mode.
  • Overcurrent Protection: Protects the IC and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds a safe level.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps to minimize power consumption in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q181D likely operates with an input voltage ranging from a few volts above the output voltage up to a maximum specified in the datasheet. The output current capability and other detailed specifications, such as ripple rejection and transient response, can be found in the official Ricoh datasheet. The package type is typically a small surface mount package like SOT-23 or DFN. The device is generally RoHS compliant. Based on similar Ricoh regulators, the output voltage accuracy is typically within a few percent of the nominal value. The dropout voltage is usually a few hundred millivolts at the rated output current.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess