EN
  • EN
  • DE

NCE30P20Q

Part No NCE30P20Q
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961233-NCE30P20Q
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE30P20Q CAD Model

Description

The NCE30P20Q is a P-Channel MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching and amplification applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, contributing to superior performance and efficiency in power management systems.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control
  • Battery management systems

Features

  • P-Channel MOSFET: Operates as a P-Channel enhancement mode MOSFET.
  • Low RDS(on): Features a low on-resistance, typically around 11 mΩ at VGS = -10V, minimizing power loss during conduction.
  • High Current Capability: Capable of handling continuous drain currents up to 30A.
  • Low Gate Charge: Low gate charge (Qg) reduces switching losses and improves efficiency.
  • Trench Technology: Utilizes advanced trench technology for optimized performance.
  • Avalanche Rated: Avalanche rated to withstand transient voltage spikes.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low RDS(on) and gate charge contribute to high efficiency in power switching applications.
  • Reduced Power Loss: Minimizes power loss, resulting in cooler operation and improved system reliability.
  • Simplified Design: Easy to use in various circuit topologies due to its P-Channel configuration.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Compact Size: Available in a compact package, suitable for space-constrained applications.

The NCE30P20Q P-Channel MOSFET is a reliable and efficient choice for a wide range of power management applications. Its low on-resistance, high current capability, and compact size make it an excellent option for both portable devices and industrial power systems. The advanced trench technology and avalanche rating ensure robust and reliable operation under various conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2313 $50.8860
530+ $0.1898 $100.5940
820+ $0.1839 $150.7980
1,125+ $0.1780 $200.2500
1,455+ $0.1720 $250.2600
1,950+ $0.1542 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,966 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess