EN
  • EN
  • DE

R1120N301B-TR-FA

Part No R1120N301B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286988-R1120N301B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N301B-TR-FA CAD Model

Description

The R1120N301B-TR-FA is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage of 3.0V with high accuracy and low current consumption. The device is typically used in portable devices, battery-powered equipment, and other applications requiring efficient voltage regulation.

Applications

  • Mobile phones and smartphones
  • Tablet computers
  • Digital cameras
  • Portable audio players
  • Wearable devices
  • Battery-powered equipment
  • Power management for microcontrollers and other digital circuits

Features

  • Output Voltage: 3.0V
  • High Output Voltage Accuracy: Typically ±0.8%
  • Low Dropout Voltage: Allows for operation with small differences between input and output voltage
  • Low Current Consumption: Helps extend battery life in portable applications
  • Overcurrent Protection: Protects the device and the connected load from excessive current draw
  • Thermal Shutdown Protection: Prevents damage from overheating
  • Small Package Size: Ideal for space-constrained applications

Benefits

  • Stable and Accurate Voltage Regulation: Ensures proper operation of connected devices
  • Extended Battery Life: Low current consumption maximizes operating time
  • Protection Features: Enhances system reliability and prevents damage from electrical faults
  • Compact Size: Enables integration into small form factor devices
  • Simplified Design: Reduces the number of external components required

Additional Details

The R1120N301B-TR-FA is typically available in a small surface-mount package (e.g., DFN or SOT). It requires a minimal number of external components for operation, typically just input and output capacitors. The specific operating temperature range and other electrical characteristics can be found in the product datasheet provided by Ricoh.

It is crucial to consult the official Ricoh datasheet for detailed specifications, application notes, and recommended PCB layout guidelines to ensure proper operation and optimal performance of the R1120N301B-TR-FA voltage regulator.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess