EN
  • EN
  • DE

R1114D301B-TR-FB

Part No R1114D301B-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286860-R1114D301B-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D301B-TR-FB CAD Model

Description

The R1114D301B-TR-FB is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a higher input voltage. This is particularly beneficial in battery-powered devices where the battery voltage gradually decreases. The '-TR-FB' suffix indicates tape and reel packaging for automated assembly ('TR'), environmental compliance ('F'), and possibly an enhanced performance characteristic or specific variant ('B').

Applications:

  • Power Management in Portable Electronics: Smartphones, tablets, portable media players, and other battery-powered devices.
  • Voltage Regulation for Microcontrollers and Processors: Providing a stable power supply for reliable operation.
  • Post-Regulation for DC-DC Converters: Improving output voltage accuracy and reducing ripple in switching power supplies.
  • Powering Wireless Communication Modules: Providing a clean and stable power source for Bluetooth, Wi-Fi, and other RF components.
  • Sensor Power Supplies: Regulating voltage for various types of sensors in industrial and consumer applications.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and consistent regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high-load conditions.
  • Enable/Disable Function: Allows external control over the regulator's operation, reducing power consumption when not needed.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste, prolonging the operational life of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Precise and Stable Voltage Regulation: Ensures consistent performance of connected components and minimizes the risk of malfunctions due to voltage fluctuations.
  • Efficient Manufacturing: Tape and reel packaging simplifies automated assembly, reducing manufacturing costs.

Additional Details:

The R1114D301B-TR-FB is typically available in a small surface-mount package such as SOT-23. The '301B' likely indicates a specific output voltage near 3.0V. For precise specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, thermal characteristics, and details related to any enhanced performance characteristics ('B' suffix), the official Ricoh datasheet for R1114D301B-TR-FB must be consulted.

You May Also Be Interested in

Intel
Need more? Email Us
Zilog
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Coilcraft
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess