EN
  • EN
  • DE

RY9011-CMPJ6

Part No RY9011-CMPJ6
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 303493-RY9011-CMPJ6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RY9011-CMPJ6 CAD Model

Description

The RY9011-CMPJ6 is a Buck DC/DC Converter manufactured by Richtek USA Inc. It is designed to efficiently convert a higher DC voltage to a lower DC voltage, making it ideal for various power management applications.

Applications

  • Portable electronic devices
  • Power supplies for microcontrollers
  • Battery-powered systems
  • LED lighting
  • General-purpose DC/DC conversion

Features

  • High efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Integrated power MOSFETs
  • Over-current protection
  • Over-temperature protection

Benefits

  • Extended battery life due to high efficiency conversion.
  • Stable output voltage even with varying input voltage and load conditions.
  • Flexibility to adapt to different voltage requirements through adjustable output voltage.
  • Reduced component count and board space due to integrated MOSFETs.
  • Protection against damage from over-current and over-temperature conditions.

The RY9011-CMPJ6 is a synchronous buck converter, meaning it uses MOSFETs for both the high-side and low-side switches, resulting in higher efficiency compared to asynchronous converters. The switching frequency is typically in the MHz range, allowing for smaller external components. The adjustable output voltage is usually set using external resistors. The integrated protection features prevent damage to the converter and the connected load in case of fault conditions.

Technical Specifications (Typical):

  • Input Voltage Range: Varies by model (e.g., 4.5V to 18V)
  • Output Voltage: Adjustable
  • Output Current: Varies by model (e.g., 1A, 2A, or 3A)
  • Switching Frequency: Varies by model (e.g., 500kHz to 2MHz)
  • Efficiency: Typically 90% to 95%
  • Operating Temperature: -40°C to +85°C
  • Package: Typically a small surface-mount package (e.g., SOT-23, QFN)

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess