EN
  • EN
  • DE

RT9818E-19PV

Part No RT9818E-19PV
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 184955-RT9818E-19PV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9818E-19PV CAD Model

Description

The RT9818E-19PV is a high-precision voltage detector IC manufactured by Richtek USA Inc. It is designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This functionality is critical for ensuring stable and reliable operation of electronic systems, especially those sensitive to voltage fluctuations or power interruptions.

Applications

  • Microcontroller/Microprocessor Based Systems: Provides a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Protects connected circuits by detecting undervoltage or overvoltage conditions.
  • Embedded Systems: Offers voltage monitoring and reset functionality for a variety of embedded applications.
  • Automotive Electronics: Provides a reset signal for electronic control units (ECUs) during voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal deviation.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Offers flexible connection to various logic circuits.
  • Small Package Size: Conserves board space and enables integration into compact devices.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Wide Operating Voltage Range: Suitable for a variety of power supply voltages.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage due to overvoltage and undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The RT9818E-19PV likely features a threshold voltage around 1.9V, as indicated by the '-19' in the part number. The 'PV' likely designates the package type or a specific revision of the device. Consult the official Richtek datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. The open-drain output requires an external pull-up resistor. Due to its low power consumption, this device is well-suited for always-on monitoring in portable and battery-powered applications. Be sure to verify the package dimensions in the datasheet to ensure proper PCB footprint compatibility.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess