EN
  • EN
  • DE

RT9818C-33PB

Part No RT9818C-33PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 184952-RT9818C-33PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9818C-33PB CAD Model

Description

The RT9818C-33PB is a voltage detector integrated circuit manufactured by Richtek USA Inc. It is designed to monitor voltage levels in electronic circuits and assert a reset signal when the voltage falls below a pre-defined threshold. This is crucial for protecting sensitive components and ensuring the stable operation of electronic devices during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller and microprocessor systems: Providing a reliable reset signal during power-up, power-down, and brownout events.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery lifespan.
  • Power supply monitoring: Protecting connected circuits by detecting undervoltage or overvoltage conditions.
  • Embedded systems: Providing voltage supervision and reset functionality for various embedded applications.
  • Automotive electronics: Safeguarding electronic control units (ECUs) from voltage fluctuations.

Features

  • High-precision voltage detection: Provides accurate voltage monitoring for reliable operation.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-drain output: Offers flexible interfacing with different logic levels.
  • Small package size: Enables compact designs and saves board space.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation near the threshold voltage.
  • Wide operating voltage range: Suitable for various power supply voltages.

Benefits

  • Enhanced system reliability: Prevents system malfunctions caused by voltage variations.
  • Extended battery life: Low power consumption maximizes battery runtime.
  • Simplified circuit design: Reduces the need for external components, simplifying the overall design process.
  • Improved system protection: Protects against damage caused by undervoltage and overvoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The RT9818C-33PB typically features a detection threshold of approximately 3.3V as suggested by the "-33" in the part number. The "PB" likely corresponds to the package type or specific manufacturing variations. For detailed electrical characteristics, timing diagrams, and recommended application circuits, refer to the official Richtek datasheet. The open-drain output configuration requires an external pull-up resistor. The low quiescent current characteristic is particularly beneficial for battery-operated devices where power efficiency is a primary concern. Always verify the specific package dimensions and pinout using the datasheet to ensure compatibility with the target PCB layout.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess