EN
  • EN
  • DE

RT9807-15GB

Part No RT9807-15GB
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140570-RT9807-15GB
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9807-15GB CAD Model

Description

The RT9807-15GB is a voltage detector IC manufactured by Richtek USA Inc. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. This device is commonly used to ensure the proper operation of microcontrollers and other sensitive electronic components by preventing them from operating with insufficient supply voltage.

Applications:

  • Microcontroller reset circuits
  • Voltage monitoring in embedded systems
  • Power-on reset (POR) circuits
  • Battery monitoring
  • Over/Under voltage protection

Features:

  • Precision voltage detection
  • Fixed threshold voltage (1.5V)
  • Open-drain output
  • Low quiescent current
  • Small package size

Benefits:

  • Ensures reliable system operation by preventing errors due to low voltage
  • Simple implementation with minimal external components
  • Reduces power consumption in battery-powered applications
  • Protects sensitive components from damage due to voltage fluctuations
  • Space-saving design for compact electronic devices

Additional Details:

The RT9807-15GB voltage detector monitors the input voltage and asserts a reset signal when the voltage drops below the 1.5V threshold. The open-drain output requires a pull-up resistor. The low quiescent current makes it suitable for battery-powered applications. It provides a cost-effective and reliable solution for voltage monitoring and reset generation in various electronic systems. The device is commonly used to prevent microcontrollers from running with an insufficient voltage supply, which can cause unpredictable behavior and data corruption.

Technical Specifications (Typical):

  • Detection Voltage: 1.5V
  • Output Type: Open Drain
  • Quiescent Current: 1.2 μA
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 1.6V to 5.5V

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess