EN
  • EN
  • DE

CM0402-7N3G-N

Part No CM0402-7N3G-N
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133737-CM0402-7N3G-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM0402-7N3G-N CAD Model

Description

The CM0402-7N3G-N is a chip inductor manufactured by Chilisin. It belongs to the CM series of inductors, known for their small size and suitability for high-frequency applications. The '0402' designation indicates its compact dimensions, making it ideal for use in densely populated circuit boards. The inductor is designed to provide stable inductance and high self-resonant frequency (SRF) in a miniature form factor.

Applications:

  • RF circuits in mobile devices (smartphones, tablets)
  • Wireless communication devices (Bluetooth, WLAN)
  • Matching networks for RF amplifiers and antennas
  • Filters for noise suppression in high-frequency circuits
  • GPS devices
  • Wearable electronics

Features:

  • Small 0402 Case Size: Ultra-compact dimensions for high-density PCB layouts.
  • High Q Factor: Provides minimal signal loss, improving circuit efficiency.
  • High SRF: Ensures stable performance at high operating frequencies.
  • Tight Inductance Tolerance: Accurate inductance values for reliable circuit operation.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Nickel Barrier Termination: Provides excellent solderability and resistance to soldering heat.

Benefits:

  • Reduced PCB Space: Small size allows for higher component density and miniaturization of electronic devices.
  • Improved Circuit Performance: High Q factor minimizes signal loss, leading to better overall circuit performance.
  • Enhanced Reliability: Robust construction and precise manufacturing ensure reliable operation in demanding environments.
  • Simplified Assembly: SMT design allows for automated placement and soldering.
  • Stable Performance: High SRF ensures stable performance across a wide range of frequencies.
  • Optimal Impedance Matching: Enables precise impedance matching in RF circuits.

Additional Details:

The CM0402-7N3G-N typically has an inductance value of 7.3nH with a tolerance of around ±2%. It exhibits a high self-resonant frequency (SRF) typically in the GHz range. The operating temperature range is generally between -40°C to +85°C. These inductors are typically supplied on tape and reel for automated assembly. They are constructed using ceramic materials and precision manufacturing techniques to ensure stable and reliable performance in high-frequency applications.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess