EN
  • EN
  • DE

RT9712B

Part No RT9712B
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835955-RT9712B
Ultra Librarian 3D Model Ultra Librarian RT9712B CAD Model

Description

The RT9712B is a power management integrated circuit (PMIC) manufactured by Richtek USA Inc. It is a highly integrated single-chip solution designed for USB power delivery (PD) applications, commonly found in portable devices and power adapters.

Applications:

  • USB Power Delivery (PD) Adapters
  • Portable Devices (Smartphones, Tablets)
  • USB-C Chargers
  • Power Banks
  • Wall Adapters

Features:

  • USB Power Delivery (PD) Protocol Support: Fully compliant with the USB PD 3.0 specification, enabling negotiation of various voltage and current levels.
  • High Efficiency: Optimized for minimal power loss, resulting in efficient energy conversion and reduced heat generation.
  • Over-Voltage Protection (OVP): Protects connected devices from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw, safeguarding both the power source and the connected device.
  • Short-Circuit Protection (SCP): Immediately shuts down the output in the event of a short circuit, preventing catastrophic failures.
  • Over-Temperature Protection (OTP): Monitors the chip temperature and shuts down the output if the temperature exceeds a safe threshold.
  • Programmable Output Voltage: Allows for flexible voltage settings to accommodate a wide range of devices.
  • I2C Interface: Enables communication with a microcontroller for advanced control and monitoring.
  • Compact Package: Available in small form-factor packages suitable for space-constrained applications.

Benefits:

  • Fast Charging: Supports rapid charging of compatible devices, significantly reducing charging times.
  • Universal Compatibility: Compatible with a wide range of USB-C devices, ensuring broad applicability.
  • Enhanced Safety: Multiple protection features safeguard both the power source and connected devices from damage.
  • Optimized Efficiency: Minimizes power loss, resulting in reduced energy consumption and lower operating costs.
  • Flexibility: Programmable output voltage allows for customization to meet specific application requirements.
  • Simplified Design: Highly integrated design reduces the number of external components required, simplifying the design process.
  • Reliable Performance: Robust design ensures stable and reliable operation over a wide range of operating conditions.

The RT9712B utilizes advanced control algorithms to optimize power delivery efficiency and minimize voltage ripple. Its comprehensive protection features ensure safe and reliable operation in demanding applications. The integrated I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling sophisticated power management strategies. This PMIC is essential for modern USB-C power delivery systems needing efficiency and safety.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess