EN
  • EN
  • DE

RT9598GQW

Part No RT9598GQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989190-RT9598GQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9598GQW CAD Model

Description

The RT9598GQW is a highly integrated battery charger IC manufactured by Richtek. It's designed for single-cell Li-ion and Li-polymer batteries, commonly used in portable devices. This charger supports USB input, providing a versatile charging solution for a wide range of applications.

Applications

  • Smartphones
  • Portable media players
  • Tablets
  • Bluetooth headsets
  • Low-power handheld devices

Features

  • USB compatible input
  • Accurate voltage regulation
  • Programmable charging current
  • Overvoltage protection (OVP)
  • Overtemperature protection (OTP)
  • Short-circuit protection (SCP)

Benefits

  • Simple and efficient charging solution
  • Safeguards battery and system from damage
  • Extends battery life
  • Reduces BOM (Bill of Materials) cost
  • Facilitates fast charging

Additional Details

The RT9598GQW offers a complete charging solution by integrating the power MOSFET, sense resistor, and control logic. This reduces external component count and simplifies the overall design. The programmable charging current feature allows the charger to be tailored to different battery capacities, optimizing charging performance. The built-in protection features, including overvoltage, overtemperature, and short-circuit protection, ensure safe and reliable operation.

This IC is often used in smartphones due to its compact size and efficient charging capabilities. The accurate voltage regulation ensures that the battery is charged to its optimal voltage level, extending its lifespan. The USB compatibility allows the device to be charged from various USB power sources, providing flexibility for the user. Moreover, thermal foldback is implemented to automatically reduce the charge current during high temperature operation to prevent overheating and ensures continuous charging. The small footprint of the IC is ideal for mobile applications where space is premium.

For detailed technical specifications, such as input voltage range, charging current range, and operating temperature range, consult the Richtek datasheet for the RT9598GQW. Always refer to the datasheet when implementing this IC in a design to ensure proper operation and safety.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess