EN
  • EN
  • DE

RT9502PQW

Part No RT9502PQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 090960-RT9502PQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9502PQW CAD Model

Description

The RT9502PQW is a highly integrated power management IC (PMIC) from Richtek USA Inc., specifically designed for USB Type-C power delivery (PD) applications. This PMIC integrates multiple functions including a buck-boost converter, a USB Type-C PD controller, and protection features, making it suitable for a wide range of devices requiring USB-C power delivery.

Applications:

  • Laptops: Charging and power delivery for laptops using USB Type-C.
  • Tablets: Power management and charging for tablets with USB-C ports.
  • Smartphones: Quick charging and power delivery for smartphones.
  • Power Banks: Implementing USB-C PD in power banks for fast charging.
  • USB-C Adapters: Use in USB-C wall adapters and car chargers.

Features:

  • USB Type-C PD Controller: Integrated USB Power Delivery controller compliant with the latest USB PD specifications.
  • Buck-Boost Converter: Highly efficient buck-boost converter for wide input and output voltage range.
  • Programmable Power Profiles: Supports programmable power delivery profiles for different devices.
  • Overvoltage Protection (OVP): Protects the system from overvoltage conditions.
  • Overcurrent Protection (OCP): Prevents excessive current flow to protect the device.
  • Short-Circuit Protection (SCP): Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Automatically shuts down the device to prevent overheating.
  • I2C Interface: Enables communication and control via I2C.

Benefits:

  • Fast Charging: Enables fast charging of devices using USB Power Delivery.
  • Flexible Power Delivery: Programmable power profiles allow for customized power delivery.
  • Enhanced Safety: Comprehensive protection features ensure safe operation.
  • Simplified Design: Highly integrated solution reduces the number of external components.
  • Wide Compatibility: Compliant with USB Type-C and USB Power Delivery standards.

Additional Details:

The RT9502PQW typically includes a complete USB-C PD PHY layer implementation, handling the necessary communication protocols for power negotiation. It also supports features such as battery charging, power path management, and voltage regulation. Specific parameters, such as voltage and current limits, can be configured through the I2C interface. The device datasheet provides detailed information on the available programming options and electrical characteristics.

This PMIC is a crucial component for implementing USB Type-C Power Delivery in a wide variety of devices. Its integration, flexibility, and protection features make it an excellent choice for achieving fast and safe charging.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Delta Electronics
Lowest to $78.4164
SII Semiconductor Corporation
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess