EN
  • EN
  • DE

RT9372-FMGQW

Part No RT9372-FMGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301603-RT9372-FMGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9372-FMGQW CAD Model

Description

The RT9372-FM is a highly integrated Power Management IC (PMIC) from Richtek, designed for portable devices that require efficient power conversion, battery charging, and system management functionalities. This PMIC integrates multiple DC-DC converters, a battery charger, and comprehensive protection features into a compact package, making it ideal for space-constrained applications such as smartphones, tablets, and wearables. Its advanced power management capabilities ensure optimized power delivery and prolonged battery life.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players
  • Low-Power IoT Devices

Features

  • Multiple DC-DC Converters: High-efficiency buck converters provide power to core components such as processors, memory, and peripherals.
  • Integrated Battery Charger: Supports Lithium-ion and Lithium-polymer batteries with programmable charging parameters.
  • Low Quiescent Current: Minimizes power consumption in standby and idle modes, extending battery life.
  • I2C Interface: Allows for flexible configuration and monitoring of power rails, charging parameters, and protection features.
  • Protection Features: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), Short-Circuit Protection (SCP), and Over-Temperature Protection (OTP).
  • Compact Package: Available in a small QFN package for space-constrained applications.

Benefits

  • High Power Efficiency: Efficient DC-DC converters and low quiescent current minimize power loss and extend battery life.
  • Reduced Board Space: Integrated power functions reduce the need for external components, saving board space.
  • Flexible Configuration: I2C interface allows for easy configuration and monitoring of key parameters.
  • Enhanced System Reliability: Comprehensive protection features ensure safe and reliable operation under various conditions.
  • Simplified Design: Integrated solution simplifies power management design and reduces time-to-market.

The RT9372-FM features multiple high-efficiency buck converters that deliver power to different system components, ensuring stable and efficient operation. The integrated battery charger supports Lithium-ion and Lithium-polymer batteries and offers programmable charging parameters, enabling optimized charging profiles tailored to specific battery characteristics. The I2C interface allows for flexible configuration and monitoring of key parameters, providing the ability to fine-tune the PMIC for optimal performance in various applications. Comprehensive protection features, including Over-Voltage Protection, Over-Current Protection, Short-Circuit Protection, and Over-Temperature Protection, safeguard the device against potential damage and ensure reliable operation.

Technical Specifications: The input voltage range typically spans from 2.7V to 5.5V. The operating temperature range is generally from -40°C to +85°C, making it suitable for a wide range of environmental conditions. Specific output voltages and currents for the DC-DC converters are configurable via the I2C interface.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess