EN
  • EN
  • DE

RT9367CGQW

Part No RT9367CGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301595-RT9367CGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9367CGQW CAD Model

Description

The RT9367C is a highly integrated power management IC (PMIC) from Richtek, designed for a wide range of portable applications, including smartphones, tablets, and other battery-powered devices. This PMIC integrates multiple power rails, battery charging functionality, and system power management features into a single chip, reducing board space and component count while improving overall system efficiency.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Low-power IoT devices

Features

  • High-Efficiency DC-DC Converters: Multiple buck converters with high efficiency for core voltage, memory, and I/O rails.
  • Integrated Battery Charger: Supports various battery chemistries with programmable charging parameters.
  • Low Quiescent Current: Minimizes power consumption during standby and idle modes.
  • I2C Interface: Allows for flexible configuration and monitoring of power rails and charging parameters.
  • Protection Features: Over-voltage, over-current, and over-temperature protection to ensure system reliability.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Reduced Board Space: Integration of multiple power functions reduces the need for discrete components, saving board space.
  • Improved System Efficiency: High-efficiency DC-DC converters and low quiescent current contribute to longer battery life.
  • Flexible Configuration: I2C interface allows for easy configuration and customization of power rails and charging parameters.
  • Enhanced System Reliability: Comprehensive protection features ensure safe and reliable operation.
  • Simplified Design: Integrated solution simplifies power management design and reduces time-to-market.

The RT9367C features multiple high-efficiency buck converters that provide power to different system components, such as the processor core, memory, and I/O interfaces. These converters are optimized for high efficiency across a wide range of load conditions, ensuring minimal power loss. The integrated battery charger supports various battery chemistries, including Lithium-ion and Lithium-polymer, and allows for programmable charging parameters, such as charging current and voltage. The I2C interface enables flexible configuration and monitoring of the PMIC, allowing designers to optimize the power management solution for their specific application. Furthermore, the RT9367C includes comprehensive protection features, such as over-voltage, over-current, and over-temperature protection, to ensure system reliability and prevent damage in the event of a fault condition.

Technical Specifications: Input voltage range typically spans from 2.7V to 5.5V, with output voltage programmable via the I2C interface. The operating temperature range is generally between -40°C and +85°C, suitable for a wide range of environmental conditions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Yamaha
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5673 $62.6920
90+ $1.2867 $115.8030
140+ $1.2462 $174.4680
195+ $1.2058 $235.1310
250+ $1.1654 $291.3500
335+ $1.0453 $350.1755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess