EN
  • EN
  • DE

RT9360APQV

Part No RT9360APQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301573-RT9360APQV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9360APQV CAD Model

Description

The RT9360APQV is a high-performance, high-efficiency synchronous boost converter designed for applications requiring a regulated output voltage from a lower input voltage. It's well-suited for powering devices from batteries or other low-voltage sources.

Applications

  • Portable Power Banks
  • LED Backlight Drivers
  • Handheld Devices
  • Single-Cell Li-Ion Battery Applications

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and extending battery life.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the application.
  • Integrated Power MOSFETs: Features integrated power MOSFETs to reduce external component count and simplify design.
  • Over-Voltage Protection (OVP): Includes OVP to protect the output circuitry from excessive voltage.
  • Over-Current Protection (OCP): Integrated OCP safeguards the device and the load from over-current conditions.
  • Thermal Shutdown Protection: Provides thermal shutdown protection, preventing damage from overheating.

Benefits

  • Longer Battery Life: High efficiency operation maximizes battery life in portable applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance.
  • Reduced Component Count: Integrated MOSFETs simplify the design and reduce the number of external components required.
  • Robust Protection: Comprehensive protection features enhance system reliability and prevent damage in fault conditions.

Additional Details

The RT9360APQV's datasheet provides detailed information on its switching frequency, efficiency curves, and thermal characteristics. It may also feature soft-start functionality to limit inrush current and enable control for application specific configurations. The compensation network is designed for stable operation, even with various capacitive loads. It also contains a low-battery detection, which indicates when the battery needs charging. This is often used in battery-powered applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,369 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess