EN
  • EN
  • DE

RT9300APE

Part No RT9300APE
Manufacturer Richtek USA Inc.
Catalog PMIC - LED Drivers
Description Tiny Package, Low Dropout Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 184861-RT9300APE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9300APE CAD Model

Description

The RT9300APE is a synchronous boost converter manufactured by Richtek USA Inc. It is designed to efficiently step up a lower input voltage to a higher, regulated output voltage. The integration of MOSFETs helps to minimize the number of external components required and simplifies the overall design process. This converter is suitable for a wide array of portable and battery-powered applications.

Applications

  • Portable Media Players
  • Digital Cameras
  • Smartphones
  • LED Flashlights
  • Battery-Powered Equipment

Features

  • Synchronous Rectification: Employs synchronous rectification to enhance efficiency and reduce power losses.
  • Integrated MOSFETs: Includes both high-side and low-side MOSFETs, minimizing external component count.
  • Wide Input Voltage Range: Compatible with a broad range of input voltages, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Provides flexibility in selecting the desired output voltage.
  • Current-Mode Control: Utilizes current-mode control for stable operation and fast transient response.
  • Overcurrent Protection (OCP): Incorporates OCP to safeguard the device and the load against excessive current.
  • Short-Circuit Protection (SCP): Features SCP to prevent damage during short-circuit conditions.
  • Over Temperature Protection (OTP): Includes OTP to protect the converter from overheating.
  • Enable Control: Offers an enable pin for easy on/off control.
  • Small Package: Housed in a compact package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Simplified Design: Integrated MOSFETs and other features simplify the design process.
  • Enhanced Reliability: Comprehensive protection features improve system reliability.
  • Flexible Operation: Adjustable output voltage and enable control provide design flexibility.
  • Compact Footprint: Small package size makes it ideal for space-constrained applications.

Additional Details

The RT9300APE typically operates at a switching frequency around 1 MHz, allowing the use of smaller external components. The current-mode control architecture offers excellent line and load regulation. Refer to the Richtek datasheet for specific details regarding voltage and current ratings, thermal performance, and recommended external component values. The device is commonly available in packages such as TSOT-23 or similar small form factors.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess