EN
  • EN
  • DE

RT9300AGE

Part No RT9300AGE
Manufacturer Richtek USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 20MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Dimming PWM
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 062732-RT9300AGE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9300AGE CAD Model

Description

The RT9300AGE is a high-efficiency, synchronous boost converter from Richtek USA Inc. It is designed to step up a lower input voltage to a higher, regulated output voltage. This makes it ideal for applications where a stable voltage is required from a battery or other low-voltage source. The integrated MOSFETs and current-mode control architecture contribute to its compact size and efficient operation.

Applications

  • Portable Power Devices
  • LED Backlight Drivers
  • Battery-Powered Systems
  • Handheld Devices
  • Power Banks

Features

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs, reducing component count and PCB space.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application needs.
  • Current-Mode Control: Provides fast transient response and stable operation.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive output current.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Over Temperature Protection (OTP): Protects the device from damage due to overheating.
  • Enable Control: An enable pin allows for easy on/off control.
  • Small Package: Available in a small package, suitable for portable applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to extended battery life.
  • Reduced Component Count: Integrated MOSFETs simplify the design and reduce the number of external components.
  • Improved System Reliability: Comprehensive protection features enhance system reliability.
  • Flexible Design: Adjustable output voltage and enable control provide design flexibility.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details

The RT9300AGE typically operates at a switching frequency of around 1.0MHz, enabling the use of smaller external components. The current-mode control architecture provides excellent line and load regulation. The device is available in a small package, such as a TSOT-23 or similar. Detailed specifications, including voltage and current ratings, thermal characteristics, and recommended external component values, can be found in the official Richtek datasheet.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5321 $50.5495
230+ $0.4366 $100.4180
355+ $0.4229 $150.1295
490+ $0.4093 $200.5570
635+ $0.3956 $251.2060
850+ $0.3547 $301.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess