EN
  • EN
  • DE

RT9243CS

Part No RT9243CS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301427-RT9243CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9243CS CAD Model

Description

The RT9243CS is a highly efficient, synchronous boost converter from Richtek USA Inc. designed primarily for applications requiring a stable output voltage from a lower voltage source, especially in portable devices. It features an integrated low RDS(ON) N-Channel MOSFET and synchronous rectification, which significantly reduces power loss and improves overall efficiency.

Applications:

  • Portable Media Players
  • Digital Cameras
  • PDAs
  • Smartphones
  • GPS Devices
  • Battery-Powered Portable Devices requiring boost voltage.

Features:

  • High Efficiency: Achieves up to 95% efficiency, maximizing battery life.
  • Synchronous Rectification: Internal synchronous rectifier minimizes power loss.
  • Low RDS(ON) MOSFET: Integrated low resistance MOSFET reduces conduction losses.
  • Adjustable Output Voltage: Output voltage can be programmed using external resistors.
  • Wide Input Voltage Range: Operates from 2.5V to 5.5V input voltage.
  • Shutdown Function: Integrated shutdown control for power saving in standby mode.
  • Over-Temperature Protection (OTP): Thermal protection ensures device reliability.
  • Over-Voltage Protection (OVP): Protects the output from excessive voltage.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.
  • Compact Package: Available in a space-saving package.

Benefits:

  • Extended Battery Life: High efficiency conversion extends the operational time of battery-powered devices.
  • Space-Saving Design: Small package allows for integration in compact applications.
  • Reliable Operation: Comprehensive protection features ensure robust performance.
  • Simplified Design: Integrated components simplify the design process and reduce BOM cost.
  • Flexible Output: Adjustable output voltage allows for customized power solutions.

The RT9243CS utilizes a current-mode PWM control scheme to ensure stable operation and fast transient response. The switching frequency is typically around 1.2 MHz. Its small size and high efficiency make it an ideal choice for a wide range of portable applications requiring a boost converter.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Coilcraft
Lowest to $1.3063
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess