EN
  • EN
  • DE

RT9170-30CB

Part No RT9170-30CB
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835938-RT9170-30CB
Ultra Librarian 3D Model Ultra Librarian RT9170-30CB CAD Model

Description

The RT9170-30CB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.0V output voltage. This regulator is well-suited for a variety of applications where a stable and efficient power supply is required, particularly in portable and battery-powered devices.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other low-power components in devices like MP3 players, handheld gaming consoles, and wearables.
  • Wireless Communication Devices: Providing a stable voltage for RF transceivers and front-end modules.
  • Digital Cameras: Regulating voltage for image sensors and processors.
  • PDAs and Smartphones: Supplying power to various internal circuits.
  • IoT Devices: Ensuring consistent power for sensors, microcontrollers, and communication modules.

Features

  • Low Dropout Voltage: Minimizes the voltage difference required between input and output for regulation, improving efficiency, especially at lower battery voltages.
  • High Output Accuracy: Provides a precise and stable 3.0V output, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Consumes very little current when not actively supplying a load, maximizing battery life.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Over-Temperature Protection: Automatically shuts down the regulator if the die temperature exceeds safe operating limits, preventing thermal damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, enabling power saving during periods of inactivity.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current results in significant power savings, extending battery life in portable devices.
  • Reliable Performance: The high output accuracy ensures stable and reliable operation of connected devices, even under varying load conditions.
  • Enhanced System Protection: Built-in short-circuit and over-temperature protection mechanisms safeguard the regulator and the connected circuitry from damage.
  • Simplified System Design: Requires few external components, simplifying the design process and reducing overall system cost.
  • Improved Thermal Management: The over-temperature protection feature prevents overheating and ensures long-term reliability.

Additional Details

The RT9170-30CB is designed to operate over a wide input voltage range, and its low dropout voltage characteristic is particularly beneficial in battery-powered applications. The enable pin allows for easy control of the regulator's output, enabling the device to be shut down when not needed to conserve power. Integrated protection features ensure robustness and prevent damage from accidental overloads or short circuits. The RT9170-30CB is a versatile and efficient LDO regulator ideal for applications requiring a stable 3.0V supply.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess