EN
  • EN
  • DE

RT9166A-18PG

Part No RT9166A-18PG
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835935-RT9166A-18PG
Ultra Librarian 3D Model Ultra Librarian RT9166A-18PG CAD Model

Description

The RT9166A-18PG is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate 1.8V output voltage, even with variations in input voltage and load current. It is particularly suited for battery-powered devices and applications where efficiency and space are critical factors.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other components in devices like MP3 players and handheld gaming consoles.
  • Wireless Communication Devices: Providing stable voltage for transceivers and RF front-ends.
  • Digital Cameras: Regulating voltage for image sensors and processing units.
  • Smartphones: Supplying power to various internal circuits requiring a stable 1.8V rail.
  • IoT Devices: Ensuring consistent power for sensors, microcontrollers, and communication modules.

Features

  • Low Dropout Voltage: Minimizes the voltage difference required between input and output for regulation, improving efficiency, especially at lower battery voltages.
  • High Output Accuracy: Provides a precise and stable 1.8V output, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Consumes very little current when in operation but not actively supplying a load, maximizing battery life.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Over-Temperature Protection: Automatically shuts down the regulator if the die temperature exceeds safe operating limits, preventing thermal damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, enabling power saving during periods of inactivity.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current results in significant power savings, extending battery life in portable devices.
  • Reliable Performance: The high output accuracy ensures stable and reliable operation of connected devices, even under varying load conditions.
  • Enhanced System Protection: Built-in short-circuit and over-temperature protection mechanisms safeguard the regulator and the connected circuitry from damage.
  • Simplified System Design: Requires few external components, simplifying the design process and reducing overall system cost.
  • Improved Thermal Management: The over-temperature protection feature prevents overheating and ensures long-term reliability.

Additional Details

The RT9166A-18PG operates over a wide input voltage range and is typically available in small outline packages such as SOT-23 or similar. The enable pin allows for easy control of the regulator's output, enabling the device to be shut down when not needed to conserve power. The device's low dropout voltage characteristic is particularly beneficial in battery-powered applications where the battery voltage gradually decreases as it discharges. The integrated protection features ensure the regulator's robustness and prevent damage from accidental overloads or short circuits. The RT9166A-18PG is a versatile and efficient LDO regulator suitable for a wide range of portable and battery-powered applications requiring a stable 1.8V supply.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess