EN
  • EN
  • DE

RT9055-NPWSC

Part No RT9055-NPWSC
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756191-RT9055-NPWSC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9055-NPWSC CAD Model

Description

The RT9055-NPWSC is a low dropout (LDO) regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate output voltage from a wide range of input voltages. It's commonly used in portable devices, battery-powered systems, and other applications where efficient power management is crucial.

Applications:

  • Portable Devices
  • Battery-Powered Systems
  • Microcontroller Power Supplies
  • Wireless Communication Devices
  • Consumer Electronics

Features:

  • Low Dropout Voltage
  • High Output Accuracy
  • Low Quiescent Current
  • Over-Current Protection
  • Over-Temperature Protection
  • Short-Circuit Protection

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Stable Power Supply: High output accuracy ensures a stable and reliable power supply for sensitive electronic components.
  • Protection Against Fault Conditions: Over-current, over-temperature, and short-circuit protection features prevent damage to the regulator and the connected circuitry.
  • Efficient Power Conversion: Low dropout voltage allows the regulator to operate efficiently even with a small difference between input and output voltages.
  • Compact Design: Available in small surface-mount packages for space-constrained applications.

Additional Details:

The RT9055-NPWSC's key specifications include its input voltage range, output voltage, output current, and dropout voltage. The regulator typically operates with a wide range of input voltages and provides a fixed or adjustable output voltage. It's available in various package options, such as SOT-23, TSOT-23, and WDFN. The datasheet provides detailed information on the regulator's performance characteristics, application circuits, and thermal considerations.

Proper bypassing and thermal management are essential for optimal performance. A ceramic capacitor is typically recommended for the output to ensure stability and transient response. The regulator's protection features enhance its reliability and make it suitable for demanding applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess