EN
  • EN
  • DE

RT9018B-25PSP

Part No RT9018B-25PSP
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835920-RT9018B-25PSP
Ultra Librarian 3D Model Ultra Librarian RT9018B-25PSP CAD Model

Description

The RT9018B-25PSP is a low dropout (LDO) regulator designed for a wide range of applications. It delivers a fixed output voltage of 2.5V with high accuracy and low noise. The device features excellent transient response and is stable with small ceramic capacitors, making it suitable for portable and battery-powered applications.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Post-Regulator for Switching Power Supplies
  • Microcontroller Power Supplies

Features:

  • Fixed Output Voltage: 2.5V
  • High Output Accuracy
  • Low Dropout Voltage
  • Low Quiescent Current
  • Stable with Ceramic Capacitors
  • Over-Current Protection
  • Thermal Shutdown Protection

Benefits:

  • Provides a stable and accurate 2.5V power supply for sensitive electronic components.
  • Extends battery life in portable applications due to its low quiescent current.
  • Reduces the number of external components required, saving board space and cost.
  • Protects the device and the load from damage due to over-current and over-temperature conditions.

Additional Details:

The RT9018B-25PSP is available in a small SOT-23-5 package. The low dropout voltage ensures efficient operation even with a low input voltage. The internal current limit and thermal shutdown protection features provide robust protection against fault conditions. The RT9018B-25PSP is designed for applications where a stable and accurate 2.5V power supply is required with low noise and high efficiency. Refer to the datasheet for detailed specifications and application information.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess