EN
  • EN
  • DE

RT8809GQW

Part No RT8809GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300483-RT8809GQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8809GQW CAD Model

Description

The RT8809GQW is a synchronous buck controller manufactured by Richtek. It is designed for applications requiring high efficiency and precise voltage regulation, particularly in systems with dynamic load conditions. This controller incorporates advanced features to optimize transient response and minimize output voltage ripple. It also includes comprehensive protection features to ensure system reliability.

Applications:

  • Solid State Drives (SSDs): Powering the controller and memory chips in high-performance SSDs.
  • Memory Modules: Regulating the voltage for DDR memory in desktop and laptop computers.
  • Set-Top Boxes: Providing stable power to the various components within a set-top box.
  • Portable Devices: Used in battery-powered devices requiring efficient voltage conversion.
  • Embedded Systems: Powering microprocessors and other critical components in embedded applications.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs as synchronous rectifiers.
  • Adaptive On-Time Control: Provides fast transient response and stable operation over a wide range of operating conditions.
  • Internal Soft-Start: Prevents inrush current during startup.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Short-Circuit Protection (SCP): Provides immediate protection against short-circuit conditions.
  • Thermal Shutdown (TSD): Shuts down the controller if the temperature exceeds a safe limit.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss, leading to longer battery life and reduced heat generation.
  • Fast Transient Response: Adaptive on-time control ensures stable voltage regulation during sudden load changes.
  • Improved System Reliability: Comprehensive protection features safeguard the load and the controller itself from damage.
  • Simplified Design: Internal soft-start and other integrated features simplify the design process.
  • Compact Solution: Allows for a smaller overall solution size.

Additional Details:

The RT8809GQW requires external MOSFETs and inductors to function as a complete buck converter. The specific values of these components depend on the input voltage, output voltage, and load current requirements of the application. Datasheet specifications should be consulted for detailed design guidelines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Eon Silicon Solution
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess