EN
  • EN
  • DE

RT8259AGS

Part No RT8259AGS
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description SOP-8Green ; 1.5A, 24V, 1.4MHz St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990041-RT8259AGS
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8259AGS CAD Model

Description

The RT8259AGS is a synchronous step-down (buck) converter manufactured by Richtek USA Inc. It's designed to efficiently convert a higher DC voltage to a lower DC voltage, making it ideal for a variety of power management applications. This converter features high efficiency, fast transient response, and built-in protection features.

Applications

  • Notebook Computers
  • Netbooks
  • Graphics Cards
  • LCD Monitors
  • Set-Top Boxes
  • Networking Equipment

Features

  • Wide Input Voltage Range: 4.5V to 26V
  • Adjustable Output Voltage: 0.8V to 20V
  • High Efficiency: Up to 95%
  • Synchronous Rectification
  • Adjustable Switching Frequency: 200kHz to 600kHz
  • Current-Mode Control
  • Built-in Over-Voltage Protection (OVP)
  • Built-in Over-Current Protection (OCP)
  • Built-in Thermal Shutdown Protection (OTP)

Benefits

  • High Efficiency Reduces Power Dissipation and Heat Generation
  • Wide Input Voltage Range Accommodates Various Power Sources
  • Adjustable Output Voltage Allows for Flexible System Design
  • Fast Transient Response Ensures Stable Output Voltage During Load Changes
  • Built-in Protection Features Enhance System Reliability
  • Small Package Size Saves Board Space
  • Simplified Design with Minimal External Components

Additional Details

The RT8259AGS utilizes a constant-on-time (COT) control architecture, which provides fast transient response and stable operation. The synchronous rectification improves efficiency by replacing the Schottky diode with a MOSFET. The adjustable switching frequency allows for optimizing the trade-off between efficiency and component size. The built-in protection features protect the converter and the load from damage in case of fault conditions.

Specific technical specifications include a switching frequency range of 200kHz to 600kHz, an output current capability of up to 3A, and an operating temperature range of -40°C to +85°C. The device is available in a small SOP-8 package.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,131 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess