EN
  • EN
  • DE

RT5086AWSC

Part No RT5086AWSC
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Power Management Unit Total Power Solution for SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960734-RT5086AWSC
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT5086AWSC CAD Model

Description

The RT5086AWSC is a highly integrated power management IC (PMIC) from Richtek USA Inc. This PMIC is designed for use in portable devices and other battery-powered applications, providing efficient power conversion and management for various system components. It typically integrates multiple buck converters, LDO regulators, and other functions to simplify power supply design and optimize system performance.

Applications:

  • Smartphones: Used in smartphones to manage power distribution for the application processor, display, memory, and other peripherals.
  • Tablets: Employed in tablets to provide efficient power management for the display, processor, and other system components.
  • Portable Media Players: Integrated into portable media players to regulate power for the display, audio amplifier, and other circuits.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices to optimize battery life and manage power.
  • Handheld Gaming Consoles: Found in handheld gaming consoles to provide efficient power delivery to the processor, display, and audio system.

Features:

  • Multiple Buck Converters: Integrates multiple buck (step-down) converters for efficient voltage regulation.
  • LDO Regulators: Includes low-dropout (LDO) regulators for providing stable voltage to sensitive circuits.
  • Battery Charger: Features an integrated battery charger for managing battery charging and discharging.
  • Power Path Management: Provides power path management to prioritize power sources and optimize battery usage.
  • I2C Interface: Includes an I2C interface for configuration and monitoring of the PMIC.
  • Protection Features: Offers various protection features such as overvoltage protection, overcurrent protection, and thermal shutdown.

Benefits:

  • Efficient Power Conversion: Minimizes power losses, extending battery life in portable devices.
  • Simplified Power Supply Design: Reduces the number of external components required, simplifying PCB layout.
  • Improved System Performance: Provides stable voltage regulation, enhancing the performance of connected devices.
  • Enhanced Battery Life: Optimizes battery usage through power path management and efficient charging.
  • Robust Protection: Protects the system from damage due to voltage spikes, overcurrent conditions, and overheating.

Additional Details:

The RT5086AWSC typically comes in a QFN (Quad Flat No-Leads) or similar small surface-mount package. The input voltage range, output voltage levels, and switching frequencies are key parameters to consider. The PMIC's I2C interface allows for dynamic configuration and monitoring of various parameters. The datasheet provides detailed information on the PMIC's electrical characteristics, thermal performance, and application circuits.

Always refer to the manufacturer's datasheet and application notes for complete specifications, design recommendations, and software examples.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Runic Technology
Lowest to $0.2254
Dell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess