EN
  • EN
  • DE

RT5081WSC

Part No RT5081WSC
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835860-RT5081WSC
Ultra Librarian 3D Model Ultra Librarian RT5081WSC CAD Model

Description

The RT5081WSC is a highly integrated power management IC (PMIC) designed for single-cell Li-ion battery-powered applications. This PMIC integrates a battery charger, system power path management, and multiple low-dropout (LDO) regulators, making it an ideal solution for portable devices and wearables. The RT5081WSC is available in a space-saving package.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers
  • Portable Medical Devices
  • Bluetooth Headsets
  • Low-Power IoT Devices
  • Handheld Devices

Features:

  • Integrated Battery Charger: Supports Li-ion battery charging with programmable charge current and voltage.
  • System Power Path Management: Allows the system to operate directly from the input source or the battery.
  • Multiple LDO Regulators: Provides regulated voltage rails for various system components.
  • Input Over-Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Battery Over-Voltage Protection (OVP): Protects the battery from overcharging.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • I2C Interface: Allows for programmable settings and monitoring.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact WSC Package: Suitable for space-constrained applications.

Benefits:

  • Simplified System Design: Integration of multiple functions reduces the number of external components.
  • Improved Battery Life: Efficient power management and low quiescent current extend battery life.
  • Enhanced System Reliability: Built-in protection features ensure robust operation.
  • Flexibility: Programmable settings allow for customization to specific application requirements.
  • Small Solution Size: Compact package is ideal for portable devices.

Additional Details:

The RT5081WSC datasheet specifies various programmable parameters, including charge current, charge voltage, LDO output voltages, and protection thresholds. The I2C interface provides access to status registers for monitoring battery voltage, input voltage, and other system parameters. The specific number of LDOs and their current capabilities vary depending on the specific variant of the RT5081WSC. Refer to the datasheet for detailed specifications.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess