EN
  • EN
  • DE

RP1202-33GB/PB

Part No RP1202-33GB/PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298290-RP1202-33GB/PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1202-33GB/PB CAD Model

Description

The RP1202-33GB/PB is a low-dropout (LDO) linear regulator from Richtek USA Inc., designed to deliver a stable 3.3V output. It's optimized for applications demanding efficient voltage regulation and minimal power loss. The /PB suffix likely indicates a specific packaging or production variant.

Applications:

  • Portable Electronics: Powering core logic and peripherals in devices like smartphones, tablets, and MP3 players.
  • Wireless Communication Devices: Voltage regulation for RF modules, Bluetooth devices, and other wireless transceivers.
  • Battery-Powered Systems: Efficiently converting battery voltage to a stable 3.3V rail for various system components.
  • Microcontroller Power Supplies: Providing a clean and stable power source for microcontrollers and embedded systems.
  • Post-Regulation for Switching Regulators: Reducing ripple and noise from switching power supplies to improve overall power quality.

Features:

  • 3.3V Fixed Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage for efficient power conversion.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic output capacitors, reducing BOM cost and size.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive load current.
  • Thermal Shutdown Protection: Prevents overheating and potential failure of the regulator under high-power conditions.
  • Compact Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current and efficient operation contribute to longer battery runtimes in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage from fault conditions.
  • Simplified Design: Stability with ceramic capacitors simplifies circuit design and reduces the number of external components.
  • Reduced Board Space: Small package size enables compact and space-saving designs.
  • Stable Output Voltage: Provides a consistent and reliable 3.3V power rail for sensitive electronic components.

The RP1202-33GB/PB's combination of low dropout voltage, low quiescent current, and robust protection features makes it an excellent choice for a wide range of battery-powered and portable applications. Its stability with ceramic capacitors further simplifies design and reduces overall system cost. The 3.3V output is ideal for powering microcontrollers, memory chips, and other common electronic components.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess