EN
  • EN
  • DE

FSMD010-0805-R

Part No FSMD010-0805-R
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - SMD, 0805 SIZE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FSMD0805
Package Tape & Reel
Product Status Active
Voltage - Max 15V
Current - Hold (Ih) (Max) 100 mA
Current - Trip (It) 300 mA
Current - Max 100 A
Time to Trip 1.5 s
Resistance - Initial (Ri) (Min) 700 mOhms
Resistance - Post Trip (R1) (Max) 6 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), Concave
Size / Dimension 0.085" L x 0.053" W (2.15mm x 1.35mm)
Thickness (Max) 0.039" (1.00mm)
Approval Agency cUL, TUV, UL
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 133460-FSMD010-0805-R
Ultra Librarian 3D Model Ultra Librarian FSMD010-0805-R CAD Model

Description

The FSMD0805 PTC Resettable Fuse is a circuit protection component designed for use in electronic devices. It is part of the FSMD series from RFE/Fuzetec. This fuse is of size 0805 (2012 Metric), with dimensions of 0.085" L x 0.053" W (2.15mm x 1.35mm) and a thickness of 0.039" (1.00mm). It is a surface mount type, suitable for tape & reel packaging. The FSMD0805 has a maximum voltage rating of 15V and a maximum current rating of 100 A. It has a current hold (Ih) of 100 mA and a current trip (It) of 300 mA, with a time to trip of 1.5 seconds. This fuse has an operating temperature range of -40°C to 85°C. It has an initial resistance (Ri) of 700 mOhms and a post trip resistance (R1) of 6 Ohms. The FSMD0805 is approved by cUL, TUV, and UL, making it a reliable choice for circuit protection in various electronic applications.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0542 $50.1350
2,255+ $0.0444 $100.1220
3,485+ $0.0431 $150.2035
4,800+ $0.0417 $200.1600
6,205+ $0.0403 $250.0615
8,315+ $0.0361 $300.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,593 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess