EN
  • EN
  • DE

SF2464E

Part No SF2464E
Manufacturer RF Monolithics, Inc
Catalog SAW Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr RFMi
Package Tape & Reel (TR),Tape & Reel (TR),Bag
Frequency - Center 400MHz
Bandwidth 680kHz
Insertion Loss 2.8dB
Ratings AEC-Q200
Applications General Purpose
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Height (Max) 0.054" (1.38mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Base Product Number SF2464
Other Names 2410-SF2464ETR,2410-SF2464E,2410-SF2464ETR2
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1275823-SF2464E
Ultra Librarian 3D Model Ultra Librarian SF2464E CAD Model

Description

The SF2464E is a Surface Acoustic Wave (SAW) filter manufactured by RF Monolithics, Inc. (RFM). SAW filters are essential components in radio frequency (RF) systems, providing precise filtering capabilities to isolate desired signals from unwanted noise and interference. The SF2464E is engineered for specific frequency bands and applications, offering performance optimized for those requirements.

Applications

  • Wireless communication systems: Used for filtering signals in transmitters and receivers to enhance signal quality and reduce interference.
  • ISM band applications: Specifically designed for use in the 2.4 GHz Industrial, Scientific, and Medical (ISM) band.
  • Wireless sensor networks (WSN): Implemented in sensor nodes for reliable data transmission.
  • Remote control systems: Filters signals to prevent unwanted signals from triggering false commands.
  • Short-range devices (SRD): Improves the performance of short-range communication devices.

Features

  • SAW Filter Technology: Employs surface acoustic wave technology for precise and stable filtering characteristics.
  • Compact Surface-Mount Package: Allows for efficient use of board space in compact devices.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides effective rejection of out-of-band signals and noise.
  • Robust Performance: Designed to operate reliably over a wide range of environmental conditions.

Benefits

  • Improved Signal Clarity: Reduces noise and interference, leading to more reliable communication.
  • Enhanced System Reliability: Prevents unwanted signals from affecting system performance.
  • Extended Communication Range: Improves receiver sensitivity, allowing for longer communication distances.
  • Lower Power Consumption: Reduces the need for signal amplification, saving battery life in portable devices.
  • Simplified Design: Integrates easily into RF systems, simplifying the design process.

Additional Details

The SF2464E is typically available in a surface-mount package suitable for automated assembly. Its key specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics. Proper impedance matching and PCB layout are crucial for achieving optimal performance. Datasheets provided by RFM offer detailed performance data and application recommendations for the SF2464E, ensuring proper integration into RF systems.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess