EN
  • EN
  • DE

DR3000-1

Part No DR3000-1
Manufacturer RF Monolithics, Inc
Catalog END - OF - LIFE
Description 916.50 MHz Transceiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Monolithics, Inc
Win Source Part Number 1168528-DR3000-1
Manufacturer Homepage www.rfm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DR3000-1 CAD Model

Description

The DR3000-1 is a Surface Acoustic Wave (SAW) resonator manufactured by RF Monolithics, Inc (now Murata Electronics). SAW resonators are passive electronic components used in radio frequency (RF) applications for frequency control and filtering. The DR3000-1 is designed to operate at a specific frequency, providing stable and accurate frequency reference in various wireless communication systems.

Applications:

  • Remote Keyless Entry (RKE) Systems
  • Wireless Sensor Networks (WSN)
  • Garage Door Openers
  • Security Systems
  • Low-Power Transmitters and Receivers

Features:

  • SAW Resonator: Provides stable and accurate frequency control.
  • Fundamental Mode Operation: Operates at its fundamental resonant frequency.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Q-Factor: Provides sharp frequency selectivity.
  • Small Footprint: Suitable for compact wireless devices.

Benefits:

  • Stable Frequency: Ensures reliable operation of wireless systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simple Implementation: Easy to integrate into RF circuits.
  • High Performance: Provides excellent frequency selectivity and stability.

Additional Details:

The DR3000-1 operates based on the piezoelectric effect, where mechanical vibrations are converted into electrical signals. The SAW resonator is fabricated on a piezoelectric substrate, with interdigital transducers (IDTs) used to excite and detect acoustic waves. The resonant frequency is determined by the physical characteristics of the substrate and the IDT pattern. The DR3000-1 is typically used in oscillator circuits to provide a stable frequency reference. It can also be used as a filter to selectively pass or reject signals at specific frequencies. The low insertion loss and high Q-factor of the DR3000-1 ensure efficient and reliable operation. Due to RF Monolithics Inc. being acquired by Murata, newer designs may utilize a direct Murata equivalent SAW resonator. Datasheets and application notes are available from Murata, providing detailed information about its operation and usage.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess