EN
  • EN
  • DE

TGA2508-XCC2SM

Part No TGA2508-XCC2SM
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 365190-TGA2508-XCC2SM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TGA2508-XCC2SM CAD Model

Description

The TGA2508-XCC2SM from RF Micro Devices is a high-power X-band amplifier designed for radar and communication systems. This MMIC (Monolithic Microwave Integrated Circuit) amplifier operates from 8.5 to 10.5 GHz and delivers high output power with excellent power added efficiency.

Applications:

  • X-band radar systems
  • Satellite communications
  • Point-to-point radio links
  • Test and measurement equipment
  • Military communications

Features:

  • Frequency Range: 8.5 - 10.5 GHz
  • Output Power: >40 dBm (10W)
  • Power Added Efficiency: >30%
  • Small Signal Gain: >25 dB
  • Bias: Vd = 8V, Idq = 1.6A
  • Technology: 0.25um GaN on SiC
  • Package: 24 Lead 5x5 mm QFN

Benefits:

  • High output power enables longer range radar and communication links.
  • Excellent power added efficiency reduces power consumption and heat dissipation.
  • Compact QFN package allows for easy integration into system designs.
  • High gain simplifies system design by reducing the number of amplifier stages needed.
  • Robust GaN technology ensures high reliability and performance in demanding environments.

Additional Details:

The TGA2508-XCC2SM utilizes a 0.25um GaN on SiC process to achieve high power and efficiency. It is matched to 50 ohms and includes integrated DC blocking capacitors on both RF ports simplifying the system integration. The amplifier is designed for applications where high power, high efficiency, and small size are critical. The TGA2508-XCC2SM is ideally suited for X-band radar systems, providing the necessary power and efficiency for long-range detection and tracking. It can also be used in satellite communication uplinks, boosting the signal power for reliable data transmission. The device operates over a wide temperature range, making it suitable for deployment in harsh environmental conditions. The 24-lead QFN package provides excellent thermal performance and simplifies mounting onto printed circuit boards. The quiescent drain current is typically 1.6A at a drain voltage of 8V. The gate voltage should be adjusted to achieve the desired drain current. Proper heatsinking is required to maintain the device junction temperature within the specified limits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess