EN
  • EN
  • DE

SPC-1001-25

Part No SPC-1001-25
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 338141-SPC-1001-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC-1001-25 CAD Model

Description

The SPC-1001-25 is a broadband silicon positive control (BPC) capacitor manufactured by RF Micro Devices. It is designed for various high-frequency applications, offering stable performance and reliability in demanding environments.

Applications:

  • RF Amplifiers: Used for impedance matching and DC blocking in RF amplifier circuits.
  • Wireless Communication Systems: Employed in cellular base stations, Wi-Fi routers, and satellite communication equipment.
  • Test and Measurement Equipment: Utilized in spectrum analyzers, signal generators, and network analyzers.
  • Radar Systems: Incorporated in radar transceivers for signal conditioning and filtering.
  • Microwave Circuits: Suitable for various microwave applications requiring stable and reliable capacitive components.

Features:

  • High Self-Resonant Frequency: Offers excellent performance at high frequencies.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Q Factor: Provides low energy dissipation, crucial for sensitive RF applications.
  • Stable Capacitance: Exhibits minimal capacitance variation over temperature and voltage.
  • Surface Mount Technology (SMT): Facilitates easy and cost-effective assembly.

Benefits:

  • Improved RF Performance: Enhances the overall performance of RF circuits.
  • Reduced Signal Loss: Minimizes signal attenuation, maximizing signal strength.
  • Enhanced System Reliability: Ensures stable and reliable operation in harsh environments.
  • Simplified Assembly: Streamlines the manufacturing process, reducing production costs.
  • Optimized Circuit Design: Enables the creation of high-performance, compact circuits.

Additional Details:

The SPC-1001-25 is typically available in a standard surface mount package. Its construction utilizes silicon to offer superior stability and performance compared to traditional ceramic capacitors in high-frequency applications. The device is designed to meet stringent quality standards and is suitable for use in a wide range of commercial and industrial applications. Specific technical specifications, such as capacitance value, voltage rating, and temperature coefficient, should be verified from the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess