EN
  • EN
  • DE

RFWM100HSD-AO

Part No RFWM100HSD-AO
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 294225-RFWM100HSD-AO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFWM100HSD-AO CAD Model

Description

The RFWM100HSD-AO is a high-performance RF front-end module manufactured by RF Micro Devices (now Qorvo). It is designed for various wireless communication applications, offering a compact and integrated solution for transmitting and receiving signals. This module integrates multiple components, simplifying the design and reducing the footprint on the circuit board.

Applications

  • Wireless Local Area Networks (WLAN): Commonly used in Wi-Fi routers, access points, and client devices to handle the RF signal processing.
  • Internet of Things (IoT) Devices: Suitable for IoT applications requiring reliable and efficient wireless communication.
  • Smart Home Automation: Integrated into devices like smart thermostats, lighting systems, and security systems to enable wireless control and monitoring.
  • Wireless Sensors: Employed in industrial and environmental sensors to transmit data wirelessly.
  • Mobile Devices: Can be found in mobile phones and tablets to enhance RF performance.

Features

  • Integrated Front-End Module: Combines power amplifier, low noise amplifier (LNA), and RF switches into a single package.
  • High Linearity: Ensures minimal signal distortion and improved transmission quality.
  • Low Noise Figure: Enhances receiver sensitivity, allowing for the detection of weak signals.
  • Compact Size: Enables easy integration into small form-factor devices.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.

Benefits

  • Simplified Design: Reduces the complexity of RF circuit design by integrating multiple components.
  • Improved Performance: Provides optimized RF performance with high linearity and low noise figure.
  • Reduced Footprint: Enables smaller and more compact device designs.
  • Lower Bill of Materials (BOM): Reduces the number of discrete components needed, lowering overall costs.
  • Faster Time to Market: Accelerates product development by simplifying the RF design process.

Additional Details

The RFWM100HSD-AO operates within specified frequency bands, typically in the 2.4 GHz or 5 GHz range. Its power amplifier delivers sufficient output power for reliable communication over moderate distances. The LNA amplifies received signals while minimizing noise, improving the receiver's ability to detect weak signals. The RF switches allow for seamless switching between transmit and receive modes. Detailed specifications can be found in the product datasheet provided by Qorvo, including parameters such as output power, gain, noise figure, and operating voltage. The module is typically mounted on a PCB using standard SMT soldering techniques.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess