The RF7241ATR7 is a high-performance, highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. It incorporates a power amplifier (PA), a low noise amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch. This FEM simplifies the design and reduces the size of wireless connectivity solutions. It is optimized for IEEE 802.11b/g/n WLAN standards.
Applications:
- Wireless routers and access points
- Wireless repeaters
- USB Wi-Fi adapters
- Smart TVs and set-top boxes
- IoT devices (e.g., smart home appliances, wearables)
Features:
- Integrated PA, LNA with bypass, and T/R switch
- High PA gain and efficiency
- Low noise figure for excellent receiver sensitivity
- LNA bypass mode for increased dynamic range in strong signal environments
- Compact surface-mount package
- Single 3.3V supply voltage
- RoHS compliant
Benefits:
- Reduced bill of materials (BOM) and board space
- Improved system performance due to high gain and low noise
- Extended battery life in portable applications due to high PA efficiency
- Simplified design and manufacturing process
- Enhanced reliability and robustness
Additional Details:
The RF7241ATR7 FEM operates in the 2.4 GHz ISM band, supporting data rates up to 54 Mbps (802.11g) and 150 Mbps (802.11n). The PA delivers a high output power while maintaining excellent linearity, minimizing distortion and ensuring compliance with regulatory requirements. The LNA features a low noise figure to maximize receiver sensitivity, enabling robust communication even in noisy environments. The T/R switch provides isolation between the transmit and receive paths, preventing signal leakage and optimizing performance. The bypass mode allows the LNA to be bypassed in situations where strong signals are present, preventing saturation and improving dynamic range. The compact package and minimal external components simplify integration into a variety of WLAN devices.