EN
  • EN
  • DE

RF5263SR

Part No RF5263SR
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088112-RF5263SR
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5263SR CAD Model

Description

The RF5263SR is a high-power, high-efficiency power amplifier designed for use in a variety of wireless communication systems. It is manufactured by RF Micro Devices (now Qorvo) and is known for its robust performance and reliability in demanding applications.

Applications:

  • Cellular infrastructure: Specifically, base stations and remote radio heads (RRHs) operating in various frequency bands.
  • Public safety radio: Used in high-power amplifiers for emergency communication systems.
  • Wireless backhaul: Employed in microwave and millimeter-wave communication links.
  • Military communications: Utilized in tactical radios and other defense applications.

Features:

  • High Power Output: Delivers significant RF power, enabling long-range communication.
  • High Efficiency: Minimizes power consumption and heat dissipation, crucial for base station applications.
  • Wideband Operation: Supports a broad range of frequencies, offering flexibility in deployment.
  • Integrated Bias Circuitry: Simplifies design and reduces external component count.
  • Robust Design: Offers excellent linearity and reliability in harsh operating conditions.

Benefits:

  • Extended Range: High power output translates to increased communication distance.
  • Reduced Operating Costs: High efficiency minimizes power consumption, lowering energy bills.
  • Simplified System Design: Integrated features streamline the design process.
  • Improved System Reliability: Robust design ensures consistent performance in demanding environments.
  • Flexibility: Wideband operation allows for use in various frequency bands and applications.

Technical Specifications: While precise specifications depend on the specific configuration and application, typical parameters include: Frequency range (covering various cellular bands), Output Power (typically several watts), Gain (high gain for efficient amplification), and operating voltage. Consult the datasheet for precise specifications related to a particular use case. The device employs advanced Gallium Nitride (GaN) technology to achieve its performance characteristics.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess