EN
  • EN
  • DE

RF2052SR

Part No RF2052SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description HIGH PERFORMANCE WIDEBAND RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER / HIGH PERFORMANCE WIDEBAND RF PLL/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293263-RF2052SR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name RF2052SR
Introduction Date August 24, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian RF2052SR CAD Model

Description

The RF2052SR, manufactured by RF Micro Devices (now Qorvo), is a high-performance quadrature demodulator designed for various wireless communication systems. It efficiently down-converts RF signals to baseband I/Q components, enabling robust signal processing in receiver architectures. Its superior linearity and low noise figure make it ideal for demanding applications requiring high sensitivity and dynamic range.

Applications:

  • Cellular base stations
  • Wireless infrastructure
  • Software Defined Radio (SDR)
  • Microwave receivers
  • Satellite communication systems
  • Point-to-point radio links

Features:

  • High linearity: Ensures minimal signal distortion and improved receiver performance.
  • Low noise figure: Enhances receiver sensitivity by minimizing noise contribution.
  • Quadrature demodulation: Provides accurate I/Q baseband signal conversion.
  • Wide input frequency range: Supports a broad range of wireless communication bands.
  • Adjustable gain: Allows optimization of signal levels for different operating conditions.
  • Compact package: Facilitates integration into space-constrained designs.

Benefits:

  • Improved receiver sensitivity: Enhances signal detection in weak signal environments.
  • Reduced signal distortion: Ensures accurate data recovery and improved system performance.
  • Flexible system design: Supports a wide range of wireless communication standards.
  • Simplified integration: Reduces development time and cost.
  • Enhanced system reliability: Provides robust performance in demanding environments.

Additional Details:

The RF2052SR quadrature demodulator typically operates from a single supply voltage (e.g., 3.3V or 5V). Key specifications include a high input IP3 (Third-Order Intercept Point) for excellent linearity, and a low noise figure to maximize receiver sensitivity. The local oscillator (LO) input requires a clean, low-noise signal for optimal performance. The device usually includes integrated filters to suppress unwanted signals and noise. The output I and Q signals are typically differential, providing improved common-mode noise rejection. Careful layout and grounding techniques are essential when designing with the RF2052SR to minimize noise and ensure stable operation. Consult the Qorvo datasheet for detailed specifications, application circuits, and recommended PCB layout guidelines.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess