EN
  • EN
  • DE

RF1622TR7

Part No RF1622TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293181-RF1622TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1622TR7 CAD Model

Description

The RF1622TR7 is a high-efficiency power amplifier designed by RF Micro Devices. It is engineered to provide robust and reliable performance in various wireless communication systems. This power amplifier is optimized for applications requiring high linearity and efficiency, making it suitable for demanding environments.

Applications:

  • Cellular Infrastructure: Used in base stations and remote radio units (RRUs) to amplify signals for transmission.
  • Wireless Repeaters: Boosts signal strength in areas with poor coverage.
  • Mobile Communication Devices: Integrated into mobile devices to enhance transmission power and range.
  • Wireless Data Transmission: Employed in wireless modems and routers for reliable data transfer.
  • Industrial Wireless Systems: Supports wireless communication in industrial control and monitoring applications.

Features:

  • High Efficiency: Minimizes power consumption while maintaining high output power.
  • High Linearity: Ensures accurate signal amplification with minimal distortion.
  • Wideband Operation: Operates effectively across a broad range of frequencies.
  • Integrated Matching Circuitry: Simplifies integration and reduces the need for external components.
  • Compact Package: Small form factor allows for easy integration into various devices.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Improved Signal Quality: High linearity ensures minimal signal distortion, improving overall signal quality.
  • Increased Transmission Range: Provides sufficient power to transmit signals over longer distances.
  • Reduced System Cost: Integrated matching circuitry reduces the need for external components, lowering system cost.
  • Enhanced System Reliability: Robust design ensures reliable performance under varying operating conditions.

The RF1622TR7 is designed to meet the stringent requirements of modern wireless communication systems. It typically operates with a supply voltage in the range of 3V to 5V and requires careful thermal management to ensure optimal performance. The device's efficiency is crucial in reducing heat dissipation and improving overall system reliability. Its linearity characteristics are essential for maintaining signal integrity in complex modulation schemes. Its integrated matching network is optimized to ensure efficient power transfer to the antenna, thereby maximizing transmission range. The small form factor and ease of integration make it a popular choice for a wide range of wireless applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess