EN
  • EN
  • DE

ZD-RD5.1MB3-(M)

Part No ZD-RD5.1MB3-(M)
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 412441-ZD-RD5.1MB3-(M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZD-RD5.1MB3-(M) CAD Model

Description

The ZD-RD5.1MB3-(M) is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This TVS diode is particularly well-suited for safeguarding data and signal lines in various electronic devices.

Applications:

  • Protection of I/O interfaces.
  • Safeguarding data lines in communication equipment.
  • Protection of microcontroller inputs.
  • Use in industrial control systems.
  • Implementation in consumer electronics, such as smartphones and tablets.

Features:

  • Low clamping voltage.
  • Fast response time.
  • Small package size for space-constrained applications.
  • High surge current capability.
  • Compliant with industry standards for ESD protection.

Benefits:

  • Enhanced reliability of electronic systems by preventing damage from voltage surges.
  • Reduced downtime due to equipment failure caused by transient events.
  • Increased lifespan of sensitive components.
  • Simplified circuit design with integrated protection.
  • Cost-effective protection solution compared to replacing damaged components.

Additional Details:

The ZD-RD5.1MB3-(M) features a reverse standoff voltage of typically 5.1V. It offers a low clamping voltage during transient events, ensuring that the voltage seen by protected components remains within safe operating limits. The fast response time of this TVS diode enables it to quickly suppress voltage surges, preventing damage to downstream circuitry. This device is available in a small surface-mount package, making it suitable for high-density circuit boards where space is limited.

Key Specifications:

  • Reverse Standoff Voltage: 5.1V (typical)
  • Clamping Voltage: (Consult datasheet for specific values based on test conditions)
  • Package Type: Surface Mount
  • Operating Temperature Range: (Consult datasheet for specific values)

The ZD-RD5.1MB3-(M) from Renesas is a reliable and efficient solution for protecting electronic equipment from the harmful effects of voltage transients.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess