EN
  • EN
  • DE

X5328S8

Part No X5328S8
Manufacturer Renesas Electronics America
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name X5328
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903475-X5328S8
Ultra Librarian 3D Model Ultra Librarian X5328S8 CAD Model

Description

The X5328S8 is a 32K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Renesas Electronics. This non-volatile memory device is commonly used for storing configuration data, calibration constants, and other critical information in a wide range of electronic systems.

Applications:

  • Consumer electronics (e.g., televisions, set-top boxes)
  • Industrial control systems
  • Automotive electronics (e.g., engine control units)
  • Networking equipment (e.g., routers, switches)
  • Medical devices
  • Instrumentation and test equipment

Features:

  • 32K (4K x 8) EEPROM: Provides 32,768 bits of non-volatile storage capacity.
  • Serial Interface: Utilizes a serial interface (typically SPI or I2C) for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies the write process by automatically controlling the write timing.
  • High Endurance: Offers a high number of write/erase cycles, ensuring long-term reliability.
  • Data Protection: Includes data protection features to prevent accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Serial interface simplifies the design and integration process.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: High endurance and data protection features ensure reliable operation.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The X5328S8 typically operates with a supply voltage of 5V. The serial interface can be either SPI or I2C, depending on the specific variant. The device is available in various package options, including SOIC and DIP. The self-timed write cycle simplifies the write process and reduces the burden on the microcontroller. For detailed specifications, including timing diagrams and pin configurations, please refer to the Renesas datasheet.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess