The UPG2418T6X-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics America. This switch is designed for high-frequency applications requiring low insertion loss and high isolation. It comes in a compact package, making it suitable for space-constrained applications.
Applications
- Wireless LAN (WLAN) systems
- Bluetooth applications
- Mobile communication devices
- ISM (Industrial, Scientific, and Medical) band applications
- General-purpose RF switching circuits
Features
- Low insertion loss: Typically 0.35 dB at 2.5 GHz
- High isolation: Typically 28 dB at 2.5 GHz
- Fast switching speed: Typically 3 μs
- Low voltage operation
- Small package: 6-pin TSON package
- Single positive control voltage
- Operating frequency range: DC to 3.0 GHz
Benefits
- Enhanced signal integrity due to minimal signal attenuation
- Reduced interference with excellent signal isolation
- Improved system response with rapid switching speed
- Suitable for battery-powered devices with low voltage operation
- Compact system design enabled by the small package size
- Simplified control due to the single positive control voltage
- Versatile use in different frequency bands
Additional Details
The UPG2418T6X-E2-A SPDT switch is specifically designed to provide reliable RF signal routing. Its low insertion loss ensures minimal signal attenuation, while its high isolation effectively prevents signal leakage between different paths. This is crucial for maintaining signal integrity in sensitive RF applications. The switch operates with a single positive control voltage, which simplifies the design and integration process. The compact 6-pin TSON package minimizes the footprint on the PCB, making it ideal for portable and space-constrained devices. The device's operating frequency range, extending from DC to 3.0 GHz, offers versatility across various wireless communication standards. The GaAs MMIC technology contributes to excellent linearity and low distortion, ensuring high signal quality. The typical supply voltage range is between 2.5V to 3.3V, which makes it compatible with many common power supply configurations. The fast switching speed allows for rapid signal routing, increasing system throughput.