The UPG2413T6Z is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics America. It's designed for high-frequency switching applications in wireless communication systems.
Applications:
- Wireless LAN (WLAN): Used in WLAN devices such as routers and access points.
- Bluetooth Devices: Found in Bluetooth modules and devices for signal switching.
- Cellular Phones: Used for antenna switching and band selection in mobile phones.
- GPS Devices: Employed in GPS receivers for signal routing.
Features:
- SPDT Configuration: Provides two switching paths for versatile signal routing.
- Low Insertion Loss: Minimizes signal attenuation, ensuring high signal quality.
- High Isolation: Provides excellent isolation between switching paths, preventing signal leakage.
- High Switching Speed: Enables fast switching between different signal paths.
- Small Package Size: Available in a compact package for space-constrained applications.
Benefits:
- Improved Signal Quality: Low insertion loss and high isolation contribute to improved signal quality in wireless systems.
- Flexible Signal Routing: SPDT configuration allows for versatile signal routing options.
- Reduced Power Consumption: Low insertion loss minimizes power consumption in switching applications.
- Compact Design: Small package size allows for integration into space-constrained devices.
- Reliable Performance: Renesas Electronics ensures high quality and reliability in the UPG2413T6Z.
Additional Details:
The UPG2413T6Z typically operates with a supply voltage of 2.3V to 3.6V. Key specifications include insertion loss, isolation, switching speed, and operating frequency range. It is important to follow Renesas' application guidelines for optimal performance. Proper impedance matching is crucial for minimizing signal reflections and maximizing signal transfer. Consult the datasheet for detailed electrical characteristics and application circuit examples.