EN
  • EN
  • DE

UPD78F1142A

Part No UPD78F1142A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277987-UPD78F1142A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1142A CAD Model

Description

The UPD78F1142A is a member of the 78K0/Lx2 series of microcontrollers from Renesas Electronics. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. It's based on the 78K0 CPU core and includes various on-chip peripherals to support diverse application requirements.

Applications

  • Consumer electronics devices such as remote controls, small appliances, and toys.
  • Industrial control systems for motor control, sensor monitoring, and data acquisition.
  • Automotive applications including body control modules, lighting control, and instrument clusters.
  • Healthcare devices such as blood glucose meters and patient monitoring systems.
  • Security systems for access control, alarm systems, and intrusion detection.

Features

  • 78K0 CPU Core: Delivers efficient processing performance with low power consumption.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • RAM: Includes internal RAM for data storage during program execution.
  • Timers: Offers multiple timers for various timing and control functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Integrated analog-to-digital converter for analog signal processing.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Interrupt Controller: Manages interrupt requests from various peripherals.
  • Power Management: Features power-saving modes to minimize power consumption.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Integrated peripherals reduce external component count and system cost.
  • Flexible serial communication interfaces enable easy connection to various external devices.
  • A/D converter allows for direct measurement of analog signals, simplifying system design.
  • Multiple timers provide versatile timing and control capabilities.
  • Wide operating voltage range enhances application flexibility.

Additional Details

The UPD78F1142A microcontroller is designed for applications requiring a balance of performance and low power consumption. It features a comprehensive set of on-chip peripherals and supports various development tools to facilitate software development. The device is available in different package options to accommodate various board layouts and application requirements. It is also designed with security features to protect program code and data from unauthorized access.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess