EN
  • EN
  • DE

UPD78F0537DA

Part No UPD78F0537DA
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277972-UPD78F0537DA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0537DA CAD Model

Description

The UPD78F0537DA is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Lx3 series, known for its low-power consumption and integrated peripherals. This microcontroller is designed for a variety of embedded applications where energy efficiency and real-time performance are critical.

Applications

  • Battery-powered devices: Ideal for applications such as remote controls, wireless sensors, and portable medical devices due to its low power consumption.
  • Consumer electronics: Used in appliances, toys, and other consumer products requiring embedded control.
  • Industrial control: Suitable for controlling motors, sensors, and other industrial equipment.
  • Automotive applications: Can be used in automotive subsystems such as lighting control, body electronics, and sensor interfaces.
  • Security systems: Used in alarm systems, access control systems, and other security-related applications.

Features

  • Low power consumption: Designed for ultra-low power operation, extending battery life in portable applications.
  • Integrated peripherals: Includes a variety of on-chip peripherals, such as timers, UARTs, ADCs, and DACs.
  • Flash memory: Features integrated flash memory for program storage and data logging.
  • On-chip oscillator: Provides a built-in oscillator for generating the system clock.
  • Compact package: Available in a small package for space-constrained applications.

Benefits

  • Extended battery life: Minimizes power consumption, allowing for longer operation on battery power.
  • Reduced system cost: Integrated peripherals reduce the need for external components.
  • Faster development time: On-chip peripherals and development tools simplify the development process.
  • Improved system reliability: Reduced component count enhances system reliability.
  • Smaller footprint: Compact package allows for use in space-constrained applications.

Additional Details

The UPD78F0537DA microcontroller typically operates at a clock frequency in the range of 10-20 MHz. It features a 16-bit CPU core, providing sufficient processing power for many embedded applications. The integrated flash memory typically ranges from 16KB to 64KB, depending on the specific model. The device supports various communication interfaces, including UART, SPI, and I2C. Development tools, such as compilers, debuggers, and emulators, are available from Renesas and third-party vendors. Be sure to consult the datasheet for precise memory sizes and peripheral details.

The UPD78F0537DA is a versatile and reliable microcontroller suitable for a wide range of embedded applications. Its low power consumption, integrated peripherals, and compact package make it an excellent choice for battery-powered devices and other space-constrained applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess