EN
  • EN
  • DE

UPD780102MC(A)-XXX-5A4-E1

Part No UPD780102MC(A)-XXX-5A4-E1
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103110-UPD780102MC(A)-XXX-5A4-E1
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780102MC(A)-XXX-5A4-E1 CAD Model

Description

The UPD780102MC(A)-XXX-5A4-E1, manufactured by Renesas Electronics America, is a microcontroller belonging to the 78K0S series. This series is recognized for its combination of low power consumption and a rich set of integrated peripherals, making it suitable for a variety of embedded applications. The 'XXX-5A4-E1' portion of the identifier likely denotes specific configuration or packaging details.

Applications

  • Consumer Electronics: Commonly found in remote controls, handheld devices, and various consumer appliances.
  • Industrial Control: Used in sensor interfaces, motor control systems (e.g., small fans, pumps), and basic automation systems.
  • Automotive: Applied in auxiliary automotive systems such as lighting control, window lift mechanisms, and seat position controllers.
  • Home Automation: Integrated into smart home devices, including light switches, dimmer controls, thermostats, and security sensors.

Features

  • 8-bit CPU Core: Based on the 78K0S core, offering a balance of performance and code efficiency.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation, reducing the need for external memory components in many applications.
  • Timers/Counters: Equipped with multiple timers/counters for precise timing control, PWM generation, and event counting.
  • Serial Communication: Features UART, CSI, and I2C interfaces for serial communication with external devices and other microcontrollers.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors to digital values for processing.
  • I/O Ports: Provides general-purpose input/output ports for flexible interfacing with external components and controlling digital signals.
  • Low Power Modes: Offers various power-saving modes to minimize power consumption in battery-operated and energy-conscious applications.

Benefits

  • Cost-Effective: The integration of essential peripherals minimizes the need for external components, leading to a lower overall system cost.
  • Simplified Design: The comprehensive feature set and integrated memory simplify hardware and software design.
  • Energy Efficient: Low power consumption extends battery life in portable devices and reduces energy costs in stationary applications.
  • Reliable Operation: The robust architecture and built-in error correction mechanisms contribute to stable and reliable performance.
  • Compact Size: The small package size enables integration into space-constrained applications.

Additional Details

The microcontroller typically operates on a supply voltage between 2.7V and 5.5V. It's commonly available in small outline packages (SOP) or quad flat packages (QFP) for surface mount assembly. Programming and debugging can be performed using standard microcontroller development tools, including assemblers, compilers, and debuggers that support the Renesas 78K0S architecture. The integrated ADC allows for direct interfacing with analog sensors, making it suitable for data acquisition and control applications. Specific configurations like memory size or package type are indicated by the latter part of the product ID (XXX-5A4-E1).

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess