EN
  • EN
  • DE

UPD720101GJ

Part No UPD720101GJ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 053000-UPD720101GJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720101GJ CAD Model

Description

The UPD720101GJ is a USB host controller manufactured by Renesas Electronics America. It's designed to provide USB connectivity for various embedded systems and computing devices, handling the USB protocol and managing communication between a host and connected USB peripherals.

Applications

  • Embedded Systems: Implementing USB host capabilities in embedded systems for industrial control and data processing.
  • Single-Board Computers (SBCs): Enabling USB functionality on SBCs used in various development and deployment scenarios.
  • Instrumentation: Supporting USB-based instrumentation equipment for data acquisition, control, and analysis.
  • Point-of-Sale (POS) Systems: Providing connectivity for USB peripherals like barcode scanners, receipt printers, and payment terminals.
  • Industrial Automation: Facilitating communication with USB-based industrial sensors, actuators, and controllers in automation systems.

Features

  • USB 2.0 Compliance: Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB data transfer rates.
  • Host Controller Interface: Features a standard host controller interface for simplified integration with different host systems.
  • Integrated Transceiver: Incorporates a built-in USB transceiver to reduce external component count and simplify board design.
  • Root Hub Functionality: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration.
  • Power Management Support: Includes power management features to minimize power consumption during idle or low-activity states.

Benefits

  • Enhanced USB Connectivity: Provides seamless integration of USB peripherals with embedded systems and host platforms.
  • Simplified System Design: Reduces design complexity with an integrated transceiver and standardized host controller interface.
  • Improved Data Transfer Performance: Enables high-speed USB data transfer rates, enhancing performance in various applications.
  • Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through power management.
  • Cost-Effective USB Solution: Offers a cost-effective solution for adding USB host functionality to different embedded applications.

Additional Details

The UPD720101GJ communicates with the host system via a PCI or similar bus interface. It manages the complexities of the USB protocol, including device enumeration, configuration, and data transfer. Proper driver support on the host operating system is necessary for proper operation. Specific package types and operating temperature ranges can vary.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess